Wurth Electronics ICS, Inc. Hard To Find - 744373680056 744373680056

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129994-744373680056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 44A Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129994-744373680056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 44A Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744373680056
1129994-744373680056
Hard To Find - 744373680056 1129994-744373680056
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129994-744373680056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 44A Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129994-744373680056
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 560nH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 44A
Frequency - Self Resonant: 70MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Current Rating (Amps): 19A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129994-744373680056
Product Name Hard To Find - 744373680056
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details