Wurth Electronics ICS, Inc. Fixed Inductors - 744373560022 744373560022

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857404-744373560022 Series: WE-LHMI Features: 220 nH Inductor 20 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7214-6, 732-7214-2, 732-7214-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857404-744373560022 Series: WE-LHMI Features: 220 nH Inductor 20 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7214-6, 732-7214-2, 732-7214-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744373560022
857404-744373560022
Fixed Inductors - 744373560022 857404-744373560022
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857404-744373560022 Series: WE-LHMI Features: 220 nH Inductor 20 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7214-6, 732-7214-2, 732-7214-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857404-744373560022
Series: WE-LHMI
Features: 220 nH Inductor 20 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-7214-6, 732-7214-2, 732-7214-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857404-744373560022
Product Name Fixed Inductors - 744373560022
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details