Wurth Electronics ICS, Inc. Fixed Inductors - 74437349068 74437349068

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228757-74437349068 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 3.5 A Length: 7.3 mm Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 5.0038 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 16 MHz Frequency: 16 MHz Composition: Wirewound Height: 4.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 51.5 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 3.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.5 A Saturation Current: 9.5 A Series Resistance: 51.5 MΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228757-74437349068 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 3.5 A Length: 7.3 mm Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 5.0038 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 16 MHz Frequency: 16 MHz Composition: Wirewound Height: 4.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 51.5 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 3.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.5 A Saturation Current: 9.5 A Series Resistance: 51.5 MΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74437349068 - 1228757-74437349068 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74437349068
1228757-74437349068
Fixed Inductors - 74437349068 1228757-74437349068
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228757-74437349068 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 3.5 A Length: 7.3 mm Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 5.0038 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 16 MHz Frequency: 16 MHz Composition: Wirewound Height: 4.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 51.5 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 3.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.5 A Saturation Current: 9.5 A Series Resistance: 51.5 MΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228757-74437349068
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 3.5 A
Length: 7.3 mm
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 5.0038 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite, Ferrite
Self Resonant Frequency: 16 MHz
Frequency: 16 MHz
Composition: Wirewound
Height: 4.8 mm
Width: 6.6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 51.5 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 6.6 mm
Max DC Current: 3.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.5 A
Saturation Current: 9.5 A
Series Resistance: 51.5 MΩ
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1228757-74437349068
Product Name Fixed Inductors - 74437349068
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details