Wurth Electronics ICS, Inc. Fixed Inductors - 74437349047 74437349047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 813605-74437349047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 11A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 30.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 813605-74437349047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 11A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 30.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437349047
813605-74437349047
Fixed Inductors - 74437349047 813605-74437349047
Manufacturer: Würth Elektronik Win Source Part Number: 813605-74437349047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 11A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 30.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 813605-74437349047
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 11A
Frequency - Self Resonant: 24MHz
DC Resistance (DCR): 30.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74437349047 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437349047
Fixed Inductors 74437349047
FIXED IND 4.7UH 5A 30.8 MOHM SMD

FIXED IND 4.7UH 5A 30.8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 813605-74437349047 74437349047
Product Name Fixed Inductors - 74437349047 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard Molded
Core Material Iron Iron; Powdered Iron; Iron Powder
Inductance Range 4.7 microH 4.7 microH
DCR 0.0308 ohms 0.0308 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details