Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74437346068

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328914-74437346068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 18MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3377-2,732-3377- 1,732-3377-6 Current - Saturation (Isat): 8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328914-74437346068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 18MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3377-2,732-3377- 1,732-3377-6 Current - Saturation (Isat): 8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328914-74437346068 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328914-74437346068
Inductors, Coils, Chokes - Fixed Inductors 1328914-74437346068
Manufacturer: Würth Elektronik Win Source Part Number: 1328914-74437346068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 18MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3377-2,732-3377- 1,732-3377-6 Current - Saturation (Isat): 8A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328914-74437346068
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 18MHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3377-2,732-3377-1,732-3377-6
Current - Saturation (Isat): 8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 74437346068 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437346068
Fixed Inductors 74437346068
FIXED IND 6.8UH 3.4A 60 MOHM SMD

FIXED IND 6.8UH 3.4A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328914-74437346068 74437346068
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Core Material Iron Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details