Wurth Electronics ICS, Inc. Connectors,Interconnects 74437346047

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 44-BBGA Module
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 44-BBGA Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 44-BBGA Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz
Mounting Type: Fixed
Package / Case: 44-BBGA Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details