Wurth Electronics ICS, Inc. Fixed Inductors - 74437346018 74437346018

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857397-74437346018 Series: WE-LHMI Features: 1.8 µH Inductor 6.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3371-6, 732-3371-1, 732-3371-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857397-74437346018 Series: WE-LHMI Features: 1.8 µH Inductor 6.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3371-6, 732-3371-1, 732-3371-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437346018
857397-74437346018
Fixed Inductors - 74437346018 857397-74437346018
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857397-74437346018 Series: WE-LHMI Features: 1.8 µH Inductor 6.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3371-6, 732-3371-1, 732-3371-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857397-74437346018
Series: WE-LHMI
Features: 1.8 µH Inductor 6.8 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3371-6, 732-3371-1, 732-3371-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857397-74437346018
Product Name Fixed Inductors - 74437346018
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details