Wurth Electronics ICS, Inc. Fixed Inductors - 74437346010 74437346010

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135599-74437346010 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 8 A Length: 7.3 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 3.0988 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 54 MHz Frequency: 54 MHz Composition: Wirewound Height: 2.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 8 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8 A Saturation Current: 22 A Series Resistance: 10 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135599-74437346010 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 8 A Length: 7.3 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 3.0988 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 54 MHz Frequency: 54 MHz Composition: Wirewound Height: 2.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 8 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8 A Saturation Current: 22 A Series Resistance: 10 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74437346010 - 1135599-74437346010 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74437346010
1135599-74437346010
Fixed Inductors - 74437346010 1135599-74437346010
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135599-74437346010 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 8 A Length: 7.3 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 3.0988 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 54 MHz Frequency: 54 MHz Composition: Wirewound Height: 2.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 8 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8 A Saturation Current: 22 A Series Resistance: 10 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135599-74437346010
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 8 A
Length: 7.3 mm
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 3.0988 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite, Ferrite
Self Resonant Frequency: 54 MHz
Frequency: 54 MHz
Composition: Wirewound
Height: 2.8 mm
Width: 6.6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 6.6 mm
Max DC Current: 8 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 8 A
Saturation Current: 22 A
Series Resistance: 10 mΩ
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1135599-74437346010
Product Name Fixed Inductors - 74437346010
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers