Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74437336100

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1331343-74437336100 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 16MHz DC Resistance (DCR): 128mOhm Max Supplier Device Package: 5030 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6170-1,732-6170- 6,732-6170-2 Current - Saturation (Isat): 4.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1331343-74437336100 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 16MHz DC Resistance (DCR): 128mOhm Max Supplier Device Package: 5030 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6170-1,732-6170- 6,732-6170-2 Current - Saturation (Isat): 4.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1331343-74437336100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331343-74437336100
Inductors, Coils, Chokes - Fixed Inductors 1331343-74437336100
Manufacturer: Würth Elektronik Win Source Part Number: 1331343-74437336100 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 16MHz DC Resistance (DCR): 128mOhm Max Supplier Device Package: 5030 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6170-1,732-6170- 6,732-6170-2 Current - Saturation (Isat): 4.2A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1331343-74437336100
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 16MHz
DC Resistance (DCR): 128mOhm Max
Supplier Device Package: 5030
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2-SMD
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6170-1,732-6170-6,732-6170-2
Current - Saturation (Isat): 4.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1331343-74437336100
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers