Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857395-74437336068
Series: WE-LHMI
Features: 6.8 µH Inductor 2.6 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6169-6, 732-6169-2, 732-6169-1
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 857395-74437336068 |
| Product Name | Fixed Inductors - 74437336068 |