Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74437336047

Description
Win Source Part Number: 1272492-74437336047 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 25MHz Package / Case: 2-SMD DC Resistance (DCR): 53mOhm Max Supplier Device Package: 5030 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-6167-6,732-6167- 2,732-6167-1 Current - Saturation (Isat): 5.9A
Request a Quote Datasheet
Description
Win Source Part Number: 1272492-74437336047 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 25MHz Package / Case: 2-SMD DC Resistance (DCR): 53mOhm Max Supplier Device Package: 5030 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-6167-6,732-6167- 2,732-6167-1 Current - Saturation (Isat): 5.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272492-74437336047 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272492-74437336047
Inductors, Coils, Chokes - Fixed Inductors 1272492-74437336047
Win Source Part Number: 1272492-74437336047 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 25MHz Package / Case: 2-SMD DC Resistance (DCR): 53mOhm Max Supplier Device Package: 5030 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-6167-6,732-6167- 2,732-6167-1 Current - Saturation (Isat): 5.9A

Win Source Part Number: 1272492-74437336047
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LHMI
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 25MHz
Package / Case: 2-SMD
DC Resistance (DCR): 53mOhm Max
Supplier Device Package: 5030
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-6167-6,732-6167-2,732-6167-1
Current - Saturation (Isat): 5.9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272492-74437336047
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers