Wurth Electronics ICS, Inc. Fixed Inductors - 74437336022 74437336022

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857394-74437336022 Series: WE-LHMI Features: 2.2 µH Inductor 4.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6165-6, 732-6165-2, 732-6165-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857394-74437336022 Series: WE-LHMI Features: 2.2 µH Inductor 4.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6165-6, 732-6165-2, 732-6165-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437336022
857394-74437336022
Fixed Inductors - 74437336022 857394-74437336022
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857394-74437336022 Series: WE-LHMI Features: 2.2 µH Inductor 4.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6165-6, 732-6165-2, 732-6165-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857394-74437336022
Series: WE-LHMI
Features: 2.2 µH Inductor 4.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6165-6, 732-6165-2, 732-6165-1

Buy Now Datasheet
Fixed Inductors - 74437336022 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437336022
Fixed Inductors 74437336022
FIXED IND 2.2UH 4.9A 35 MOHM SMD

FIXED IND 2.2UH 4.9A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857394-74437336022 74437336022
Product Name Fixed Inductors - 74437336022 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Iron; Powdered Iron; Iron Powder
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details