Wurth Electronics ICS, Inc. Fixed Inductors - 744373240033 744373240033

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844511-744373240033 Series: WE-LHMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 8.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3338-1, 732-3338-2, 732-3338-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844511-744373240033 Series: WE-LHMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 8.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3338-1, 732-3338-2, 732-3338-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744373240033
844511-744373240033
Fixed Inductors - 744373240033 844511-744373240033
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844511-744373240033 Series: WE-LHMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 8.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3338-1, 732-3338-2, 732-3338-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844511-744373240033
Series: WE-LHMI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 8.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3338-1, 732-3338-2, 732-3338-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 844511-744373240033
Product Name Fixed Inductors - 744373240033
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details