Wurth Electronics ICS, Inc. Fixed Inductors - 744373240022 744373240022

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805538-744373240022 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±30% Material - Core: Iron Powder Current - Saturation: 17A Frequency - Self Resonant: 195MHz DC Resistance (DCR): 7.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805538-744373240022 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±30% Material - Core: Iron Powder Current - Saturation: 17A Frequency - Self Resonant: 195MHz DC Resistance (DCR): 7.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744373240022
805538-744373240022
Fixed Inductors - 744373240022 805538-744373240022
Manufacturer: Würth Elektronik Win Source Part Number: 805538-744373240022 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±30% Material - Core: Iron Powder Current - Saturation: 17A Frequency - Self Resonant: 195MHz DC Resistance (DCR): 7.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805538-744373240022
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 220nH
Tolerance: ±30%
Material - Core: Iron Powder
Current - Saturation: 17A
Frequency - Self Resonant: 195MHz
DC Resistance (DCR): 7.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805538-744373240022
Product Name Fixed Inductors - 744373240022
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N9 0201DS-6N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details