Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74437321100

Description
Win Source Part Number: 1340833-74437321100 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm) Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 23MHz Mounting Type: Surface Mount Package / Case: 2-SMD DC Resistance (DCR): 463mOhm Max Supplier Device Package: 4012 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Current - Saturation (Isat): 2.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1340833-74437321100 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm) Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 23MHz Mounting Type: Surface Mount Package / Case: 2-SMD DC Resistance (DCR): 463mOhm Max Supplier Device Package: 4012 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Current - Saturation (Isat): 2.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1340833-74437321100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1340833-74437321100
Inductors, Coils, Chokes - Fixed Inductors 1340833-74437321100
Win Source Part Number: 1340833-74437321100 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm) Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 23MHz Mounting Type: Surface Mount Package / Case: 2-SMD DC Resistance (DCR): 463mOhm Max Supplier Device Package: 4012 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Current - Saturation (Isat): 2.2A

Win Source Part Number: 1340833-74437321100
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: WE-LHMI
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm)
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 23MHz
Mounting Type: Surface Mount
Package / Case: 2-SMD
DC Resistance (DCR): 463mOhm Max
Supplier Device Package: 4012
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Current - Saturation (Isat): 2.2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1340833-74437321100
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers