Wurth Electronics ICS, Inc. Fixed Inductors - 74437321015 74437321015

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Series: WE-LHMI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Molded Material - Core: Iron Powder Inductance: 1.5 µH Tolerance: ±20% Current Rating (Amps): 3 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Series: WE-LHMI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Molded Material - Core: Iron Powder Inductance: 1.5 µH Tolerance: ±20% Current Rating (Amps): 3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74437321015 -  - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74437321015
Fixed Inductors - 74437321015
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Series: WE-LHMI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Molded Material - Core: Iron Powder Inductance: 1.5 µH Tolerance: ±20% Current Rating (Amps): 3 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Series: WE-LHMI
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Molded
Material - Core: Iron Powder
Inductance: 1.5 µH
Tolerance: ±20%
Current Rating (Amps): 3 A

Buy Now Datasheet
Fixed Inductors - 74437321015 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437321015
Fixed Inductors 74437321015
FIXED IND 1.5UH 3A 63.3 MOHM SMD

FIXED IND 1.5UH 3A 63.3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74437321015
Product Name Fixed Inductors - 74437321015 Fixed Inductors
Technology Standard Molded
Core Material Iron Iron; Powdered Iron; Iron Powder
Inductance Range 1.5 microH 1.5 microH
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047CR12MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details