Wurth Electronics ICS, Inc. Fixed Inductors - 744373210047 744373210047

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz Mounting Type: Surface Mount Package / Case: 44-BBGA Module
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz Mounting Type: Surface Mount Package / Case: 44-BBGA Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744373210047 -  - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744373210047
Fixed Inductors - 744373210047
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz Mounting Type: Surface Mount Package / Case: 44-BBGA Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 500 kHz
Mounting Type: Surface Mount
Package / Case: 44-BBGA Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Fixed Inductors - 744373210047
Inductance Range 350 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers