Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74436411000

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329253-74436411000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 1.102" L x 0.764" W (28.00mm x 19.40mm) Inductance: 10 µH Height - Seated (Max): 0.606" (15.40mm) Standard Package: 20 Mounting: Surface Mount Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 13.55MHz DC Resistance (DCR): 1.441mOhm Max Supplier Device Package: 2815 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 36 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-11533 Current - Saturation (Isat): 21.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329253-74436411000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 1.102" L x 0.764" W (28.00mm x 19.40mm) Inductance: 10 µH Height - Seated (Max): 0.606" (15.40mm) Standard Package: 20 Mounting: Surface Mount Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 13.55MHz DC Resistance (DCR): 1.441mOhm Max Supplier Device Package: 2815 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 36 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-11533 Current - Saturation (Isat): 21.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329253-74436411000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329253-74436411000
Inductors, Coils, Chokes - Fixed Inductors 1329253-74436411000
Manufacturer: Würth Elektronik Win Source Part Number: 1329253-74436411000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 1.102" L x 0.764" W (28.00mm x 19.40mm) Inductance: 10 µH Height - Seated (Max): 0.606" (15.40mm) Standard Package: 20 Mounting: Surface Mount Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 13.55MHz DC Resistance (DCR): 1.441mOhm Max Supplier Device Package: 2815 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 36 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-11533 Current - Saturation (Isat): 21.5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329253-74436411000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 1.102" L x 0.764" W (28.00mm x 19.40mm)
Inductance: 10 µH
Height - Seated (Max): 0.606" (15.40mm)
Standard Package: 20
Mounting: Surface Mount
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Frequency - Self Resonant: 13.55MHz
DC Resistance (DCR): 1.441mOhm Max
Supplier Device Package: 2815
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-11533
Current - Saturation (Isat): 21.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329253-74436411000
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers