Wurth Electronics ICS, Inc. Hard To Find - 7443641000 7443641000

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129992-7443641000 Packaging: Tray Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 37A Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4mOhm Supplier Device Package: 2818 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.728" (18.50mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm) Current Rating (Amps): 30A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129992-7443641000 Packaging: Tray Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 37A Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4mOhm Supplier Device Package: 2818 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.728" (18.50mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm) Current Rating (Amps): 30A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7443641000
1129992-7443641000
Hard To Find - 7443641000 1129992-7443641000
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129992-7443641000 Packaging: Tray Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 37A Frequency - Self Resonant: 13MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4mOhm Supplier Device Package: 2818 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.728" (18.50mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm) Current Rating (Amps): 30A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129992-7443641000
Packaging: Tray
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 37A
Frequency - Self Resonant: 13MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.4mOhm
Supplier Device Package: 2818
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.728" (18.50mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm)
Current Rating (Amps): 30A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7443641000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443641000
Fixed Inductors 7443641000
FIXED IND 10UH 30A 2.4 MOHM SMD

FIXED IND 10UH 30A 2.4 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129992-7443641000 7443641000
Product Name Hard To Find - 7443641000 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Manganese Zinc Ferrite (MnZn)
Application RF Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers