Wurth Electronics ICS, Inc. Fixed Inductors - 7443632200 7443632200

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129990-7443632200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 15A Frequency - Self Resonant: 12.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.65mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.571" (14.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.858" L x 0.846" W (21.80mm x 21.50mm) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129990-7443632200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 15A Frequency - Self Resonant: 12.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.65mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.571" (14.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.858" L x 0.846" W (21.80mm x 21.50mm) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443632200
1129990-7443632200
Fixed Inductors - 7443632200 1129990-7443632200
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129990-7443632200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 15A Frequency - Self Resonant: 12.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.65mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.571" (14.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.858" L x 0.846" W (21.80mm x 21.50mm) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129990-7443632200
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 15A
Frequency - Self Resonant: 12.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10.65mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.571" (14.50mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.858" L x 0.846" W (21.80mm x 21.50mm)
Current Rating (Amps): 12A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129990-7443632200
Product Name Fixed Inductors - 7443632200
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers