Wurth Electronics ICS, Inc. Fixed Inductors - 7443630420 7443630420

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129985-7443630420 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.2μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 38A Frequency - Self Resonant: 24MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.04mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129985-7443630420 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.2μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 38A Frequency - Self Resonant: 24MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.04mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443630420
1129985-7443630420
Fixed Inductors - 7443630420 1129985-7443630420
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129985-7443630420 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.2μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 38A Frequency - Self Resonant: 24MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.04mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129985-7443630420
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.2μH
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 38A
Frequency - Self Resonant: 24MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.04mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.551" (14.00mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm)
Current Rating (Amps): 24A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129985-7443630420
Product Name Fixed Inductors - 7443630420
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers