Wurth Electronics ICS, Inc. Fixed Inductors - 7443630310 7443630310

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129984-7443630310 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.1μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 45A Frequency - Self Resonant: 29MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.09mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 26A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129984-7443630310 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.1μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 45A Frequency - Self Resonant: 29MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.09mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 26A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443630310
1129984-7443630310
Fixed Inductors - 7443630310 1129984-7443630310
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129984-7443630310 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.1μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 45A Frequency - Self Resonant: 29MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.09mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 26A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129984-7443630310
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.1μH
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 45A
Frequency - Self Resonant: 29MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.09mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.551" (14.00mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm)
Current Rating (Amps): 26A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7443630310 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443630310
Fixed Inductors 7443630310
FIXED IND 3.1UH 26A 2.09MOHM SMD

FIXED IND 3.1UH 26A 2.09MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129984-7443630310 7443630310
Product Name Fixed Inductors - 7443630310 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Manganese Zinc Ferrite (MnZn)
Application RF Choke
Inductance Range 3.1 microH 3.1 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details