Wurth Electronics ICS, Inc. Fixed Inductors - 7443630140 7443630140

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129982-7443630140 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.4μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 60A Frequency - Self Resonant: 52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.08mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 31.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129982-7443630140 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.4μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 60A Frequency - Self Resonant: 52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.08mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 31.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443630140
1129982-7443630140
Fixed Inductors - 7443630140 1129982-7443630140
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129982-7443630140 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.4μH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 60A Frequency - Self Resonant: 52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.08mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 31.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129982-7443630140
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.4μH
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 60A
Frequency - Self Resonant: 52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.08mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.551" (14.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm)
Current Rating (Amps): 31.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129982-7443630140
Product Name Fixed Inductors - 7443630140
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Testing Frequency 10 kHz
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-13N 0402HP-13NXJRW , 0402HP-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details