Wurth Electronics ICS, Inc. Fixed Inductors - 7443630070 7443630070

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129981-7443630070 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 700nH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 75A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.83mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 32A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129981-7443630070 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 700nH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 75A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.83mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 32A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443630070
1129981-7443630070
Fixed Inductors - 7443630070 1129981-7443630070
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129981-7443630070 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 700nH Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 75A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.83mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.551" (14.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm) Current Rating (Amps): 32A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129981-7443630070
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 700nH
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 75A
Frequency - Self Resonant: 65MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.83mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.551" (14.00mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.846" L x 0.827" W (21.50mm x 21.00mm)
Current Rating (Amps): 32A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129981-7443630070
Product Name Fixed Inductors - 7443630070
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details