Wurth Electronics ICS, Inc. Fixed Inductors - 74435583300 74435583300

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129979-74435583300 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 15A Frequency - Self Resonant: 6.8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.2mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 11.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129979-74435583300 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 15A Frequency - Self Resonant: 6.8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.2mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 11.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74435583300
1129979-74435583300
Fixed Inductors - 74435583300 1129979-74435583300
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129979-74435583300 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 15A Frequency - Self Resonant: 6.8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.2mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 11.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129979-74435583300
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 15A
Frequency - Self Resonant: 6.8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.2mOhm
Supplier Device Package: 2212
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.488" (12.40mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm)
Current Rating (Amps): 11.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129979-74435583300
Product Name Fixed Inductors - 74435583300
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details