Wurth Electronics ICS, Inc. Fixed Inductors - 74435582200 74435582200

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129978-74435582200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 18A Frequency - Self Resonant: 8.3MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129978-74435582200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 18A Frequency - Self Resonant: 8.3MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74435582200
1129978-74435582200
Fixed Inductors - 74435582200 1129978-74435582200
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129978-74435582200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 18A Frequency - Self Resonant: 8.3MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129978-74435582200
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 18A
Frequency - Self Resonant: 8.3MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7mOhm
Supplier Device Package: 2212
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.488" (12.40mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm)
Current Rating (Amps): 15A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74435582200 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74435582200
Fixed Inductors 74435582200
FIXED IND 22UH 15A 7 MOHM SMD

FIXED IND 22UH 15A 7 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129978-74435582200 74435582200
Product Name Fixed Inductors - 74435582200 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Manganese Zinc Ferrite (MnZn)
Application RF Choke
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1712-3627322520271KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers