Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74435581000

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329017-74435581000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Inductance: 10 µH Height - Seated (Max): 0.488" (12.40mm) Standard Package: 120 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 15MHz DC Resistance (DCR): 3.4mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-4235-6,732-4235- 1,732-4235-2 Current - Saturation (Isat): 26A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329017-74435581000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Inductance: 10 µH Height - Seated (Max): 0.488" (12.40mm) Standard Package: 120 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 15MHz DC Resistance (DCR): 3.4mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-4235-6,732-4235- 1,732-4235-2 Current - Saturation (Isat): 26A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329017-74435581000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329017-74435581000
Inductors, Coils, Chokes - Fixed Inductors 1329017-74435581000
Manufacturer: Würth Elektronik Win Source Part Number: 1329017-74435581000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Inductance: 10 µH Height - Seated (Max): 0.488" (12.40mm) Standard Package: 120 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 15MHz DC Resistance (DCR): 3.4mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-4235-6,732-4235- 1,732-4235-2 Current - Saturation (Isat): 26A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329017-74435581000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.488" (12.40mm)
Standard Package: 120
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Manganese Zinc Ferrite (MnZn)
Frequency - Self Resonant: 15MHz
DC Resistance (DCR): 3.4mOhm
Supplier Device Package: 2212
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-4235-6,732-4235-1,732-4235-2
Current - Saturation (Isat): 26A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329017-74435581000
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details