Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74435580680

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328966-74435580680 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.488" (12.40mm) Standard Package: 120 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 18MHz DC Resistance (DCR): 2.1mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 28.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-4233-1,732-4233- 2,732-4233-6 Current - Saturation (Isat): 31A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328966-74435580680 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.488" (12.40mm) Standard Package: 120 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 18MHz DC Resistance (DCR): 2.1mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 28.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-4233-1,732-4233- 2,732-4233-6 Current - Saturation (Isat): 31A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328966-74435580680 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328966-74435580680
Inductors, Coils, Chokes - Fixed Inductors 1328966-74435580680
Manufacturer: Würth Elektronik Win Source Part Number: 1328966-74435580680 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.488" (12.40mm) Standard Package: 120 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 18MHz DC Resistance (DCR): 2.1mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 28.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-4233-1,732-4233- 2,732-4233-6 Current - Saturation (Isat): 31A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328966-74435580680
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.488" (12.40mm)
Standard Package: 120
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Manganese Zinc Ferrite (MnZn)
Frequency - Self Resonant: 18MHz
DC Resistance (DCR): 2.1mOhm
Supplier Device Package: 2212
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 28.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-4233-1,732-4233-2,732-4233-6
Current - Saturation (Isat): 31A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328966-74435580680
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 7-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0230 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers