Wurth Electronics ICS, Inc. Fixed Inductors - 74435574700 74435574700

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129977-74435574700 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 7A Frequency - Self Resonant: 7.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33.5mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 6.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129977-74435574700 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 7A Frequency - Self Resonant: 7.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33.5mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 6.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74435574700 - 1129977-74435574700 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74435574700
1129977-74435574700
Fixed Inductors - 74435574700 1129977-74435574700
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129977-74435574700 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 7A Frequency - Self Resonant: 7.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33.5mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 6.8A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129977-74435574700
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Current - Saturation: 7A
Frequency - Self Resonant: 7.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 33.5mOhm
Supplier Device Package: 1890
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.362" (9.20mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm)
Current Rating (Amps): 6.8A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74435574700 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74435574700
Fixed Inductors 74435574700
FIXED IND 47UH 6.8A 33.5MOHM SMD

FIXED IND 47UH 6.8A 33.5MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129977-74435574700 74435574700
Product Name Fixed Inductors - 74435574700 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 47 microH 47 microH
DCR 0.0335 ohms 0.0335 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455638 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Rated DC Current 100 milliamps
View Details
2 suppliers
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details