Wurth Electronics ICS, Inc. Fixed Inductors - 74435571500 74435571500

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129974-74435571500 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 14A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129974-74435571500 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 14A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74435571500
1129974-74435571500
Fixed Inductors - 74435571500 1129974-74435571500
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129974-74435571500 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 14A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129974-74435571500
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Current - Saturation: 14A
Frequency - Self Resonant: 14MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9mOhm
Supplier Device Package: 1890
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.362" (9.20mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm)
Current Rating (Amps): 14A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74435571500 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74435571500
Fixed Inductors 74435571500
FIXED IND 15UH 14A 9 MOHM SMD

FIXED IND 15UH 14A 9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129974-74435571500 74435571500
Product Name Fixed Inductors - 74435571500 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 15 microH 15 microH
DCR 0.0090 ohms 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details