Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Fixed Inductors 7443556560

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-HCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Wirewound Inductance: 5.6 µH Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 100 kHz Mounting Type: Surface Mount Package / Case: Nonstandard
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-HCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Wirewound Inductance: 5.6 µH Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 100 kHz Mounting Type: Surface Mount Package / Case: Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-HCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Wirewound Inductance: 5.6 µH Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 100 kHz Mounting Type: Surface Mount Package / Case: Nonstandard

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: WE-HCI
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Wirewound
Inductance: 5.6 µH
Operating Temperature: -40°C ~ 125°C
Inductance Frequency - Test: 100 kHz
Mounting Type: Surface Mount
Package / Case: Nonstandard

Buy Now Datasheet
Fixed Inductors - 7443556560 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443556560
Fixed Inductors 7443556560
FIXED IND 5.6UH 19A 3.7 MOHM SMD

FIXED IND 5.6UH 19A 3.7 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7443556560
Product Name Inductors, Coils, Chokes -Fixed Inductors Fixed Inductors
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Configuration Fixed
Inductance Range 5.6 microH 5.6 microH
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details