Wurth Electronics ICS, Inc. Fixed Inductors - 7443556350 7443556350

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857370-7443556350 Series: WE-HCI Features: 3.5 µH Inductor 22.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2171-6, 732-2171-2, 732-2171-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857370-7443556350 Series: WE-HCI Features: 3.5 µH Inductor 22.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2171-6, 732-2171-2, 732-2171-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443556350
857370-7443556350
Fixed Inductors - 7443556350 857370-7443556350
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857370-7443556350 Series: WE-HCI Features: 3.5 µH Inductor 22.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2171-6, 732-2171-2, 732-2171-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857370-7443556350
Series: WE-HCI
Features: 3.5 µH Inductor 22.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2171-6, 732-2171-2, 732-2171-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857370-7443556350
Product Name Fixed Inductors - 7443556350
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DSO1-30-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers