Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 7443556190

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 63.7mOhm Frequency - Self Resonant: 1.5GHz Ratings: Y3
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 63.7mOhm Frequency - Self Resonant: 1.5GHz Ratings: Y3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 63.7mOhm Frequency - Self Resonant: 1.5GHz Ratings: Y3

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Shielding: Unshielded
DC Resistance (DCR): 63.7mOhm
Frequency - Self Resonant: 1.5GHz
Ratings: Y3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Vout Tolerance 20 %
Unlock Full Specs
to access all available technical data