Wurth Electronics ICS, Inc. Fixed Inductors - 7443556130 7443556130

Description
Manufacturer: Würth Elektronik Win Source Part Number: 812058-7443556130 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.3μH Tolerance: ±20% Current - Saturation: 62A Frequency - Self Resonant: 78MHz DC Resistance (DCR): 0.94mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Current Rating (Amps): 34.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 812058-7443556130 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.3μH Tolerance: ±20% Current - Saturation: 62A Frequency - Self Resonant: 78MHz DC Resistance (DCR): 0.94mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Current Rating (Amps): 34.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443556130
812058-7443556130
Fixed Inductors - 7443556130 812058-7443556130
Manufacturer: Würth Elektronik Win Source Part Number: 812058-7443556130 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.3μH Tolerance: ±20% Current - Saturation: 62A Frequency - Self Resonant: 78MHz DC Resistance (DCR): 0.94mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Current Rating (Amps): 34.5A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 812058-7443556130
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.3μH
Tolerance: ±20%
Current - Saturation: 62A
Frequency - Self Resonant: 78MHz
DC Resistance (DCR): 0.94mOhm
Supplier Device Package: 1890
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.362" (9.20mm)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Current Rating (Amps): 34.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 812058-7443556130
Product Name Fixed Inductors - 7443556130
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Inductance Range 1.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details