Wurth Electronics ICS, Inc. Fixed Inductors - 74435561100 74435561100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129971-74435561100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 21.5A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.9mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129971-74435561100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 21.5A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.9mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74435561100 - 1129971-74435561100 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74435561100
1129971-74435561100
Fixed Inductors - 74435561100 1129971-74435561100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129971-74435561100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 21.5A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.9mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129971-74435561100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 21.5A
Frequency - Self Resonant: 14MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.9mOhm
Supplier Device Package: 1890
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.362" (9.20mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm)
Current Rating (Amps): 15A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129971-74435561100
Product Name Fixed Inductors - 74435561100
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Application RF Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-531 0402DF-531XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details