Wurth Electronics ICS, Inc. Hard To Find - 744355256 744355256

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129970-744355256 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 30A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.61mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129970-744355256 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 30A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.61mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744355256
1129970-744355256
Hard To Find - 744355256 1129970-744355256
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129970-744355256 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 30A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.61mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129970-744355256
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 560nH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 30A
Frequency - Self Resonant: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.61mOhm
Supplier Device Package: 1040
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Current Rating (Amps): 20A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129970-744355256
Product Name Hard To Find - 744355256
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details