Wurth Electronics ICS, Inc. Fixed Inductors - 7443552280 7443552280

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907908-7443552280 Series: WE-HCI Operating Temperature Range: -40°C ~ 155°C Features: Shielded Wirewound Inductor 10.6mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1135-1, 732-1135-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907908-7443552280 Series: WE-HCI Operating Temperature Range: -40°C ~ 155°C Features: Shielded Wirewound Inductor 10.6mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1135-1, 732-1135-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443552280
907908-7443552280
Fixed Inductors - 7443552280 907908-7443552280
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907908-7443552280 Series: WE-HCI Operating Temperature Range: -40°C ~ 155°C Features: Shielded Wirewound Inductor 10.6mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1135-1, 732-1135-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907908-7443552280
Series: WE-HCI
Operating Temperature Range: -40°C ~ 155°C
Features: Shielded Wirewound Inductor 10.6mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1135-1, 732-1135-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907908-7443552280
Product Name Fixed Inductors - 7443552280
Operating Temperature -40 to 155 C (-40 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176788-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers