Wurth Electronics ICS, Inc. Fixed Inductors - 744355215 744355215

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129969-744355215 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 60A Frequency - Self Resonant: 275MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.58mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129969-744355215 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 60A Frequency - Self Resonant: 275MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.58mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744355215
1129969-744355215
Fixed Inductors - 744355215 1129969-744355215
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129969-744355215 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 60A Frequency - Self Resonant: 275MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.58mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129969-744355215
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150nH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 60A
Frequency - Self Resonant: 275MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.58mOhm
Supplier Device Package: 1040
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Current Rating (Amps): 25A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129969-744355215
Product Name Fixed Inductors - 744355215
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details