Wurth Electronics ICS, Inc. Fixed Inductors - 7443552100 7443552100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129968-7443552100 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.3mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 16A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129968-7443552100 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.3mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 16A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443552100
1129968-7443552100
Fixed Inductors - 7443552100 1129968-7443552100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129968-7443552100 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.3mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 16A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129968-7443552100
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 20A
Frequency - Self Resonant: 80MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.3mOhm
Supplier Device Package: 1040
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Current Rating (Amps): 16A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129968-7443552100
Product Name Fixed Inductors - 7443552100
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details