Wurth Electronics ICS, Inc. Hard To Find - 7443551470 7443551470

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129966-7443551470 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 15A Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 13A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129966-7443551470 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 15A Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 13A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7443551470
1129966-7443551470
Hard To Find - 7443551470 1129966-7443551470
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129966-7443551470 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 15A Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 13A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129966-7443551470
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 15A
Frequency - Self Resonant: 30MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7mOhm
Supplier Device Package: 1365
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Current Rating (Amps): 13A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129966-7443551470
Product Name Hard To Find - 7443551470
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details