Wurth Electronics ICS, Inc. Fixed Inductors - 7443551280 7443551280

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809153-7443551280 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.8μH Tolerance: ±20% Current - Saturation: 17.5A Frequency - Self Resonant: 35MHz DC Resistance (DCR): 3.3mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809153-7443551280 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.8μH Tolerance: ±20% Current - Saturation: 17.5A Frequency - Self Resonant: 35MHz DC Resistance (DCR): 3.3mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443551280
809153-7443551280
Fixed Inductors - 7443551280 809153-7443551280
Manufacturer: Würth Elektronik Win Source Part Number: 809153-7443551280 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.8μH Tolerance: ±20% Current - Saturation: 17.5A Frequency - Self Resonant: 35MHz DC Resistance (DCR): 3.3mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809153-7443551280
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.8μH
Tolerance: ±20%
Current - Saturation: 17.5A
Frequency - Self Resonant: 35MHz
DC Resistance (DCR): 3.3mOhm
Supplier Device Package: 1365
Temperature Range - Operating: -40°C ~ 155°C
Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 809153-7443551280
Product Name Fixed Inductors - 7443551280
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Inductance Range 2.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details