Wurth Electronics ICS, Inc. Fixed Inductors - 744355122 744355122

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807575-744355122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Current - Saturation: 65A Frequency - Self Resonant: 230MHz DC Resistance (DCR): 0.35mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 32A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807575-744355122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Current - Saturation: 65A Frequency - Self Resonant: 230MHz DC Resistance (DCR): 0.35mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 32A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744355122
807575-744355122
Fixed Inductors - 744355122 807575-744355122
Manufacturer: Würth Elektronik Win Source Part Number: 807575-744355122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Current - Saturation: 65A Frequency - Self Resonant: 230MHz DC Resistance (DCR): 0.35mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 32A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807575-744355122
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 200nH
Tolerance: ±20%
Current - Saturation: 65A
Frequency - Self Resonant: 230MHz
DC Resistance (DCR): 0.35mOhm
Supplier Device Package: 1365
Temperature Range - Operating: -40°C ~ 155°C
Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807575-744355122
Product Name Fixed Inductors - 744355122
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Inductance Range 0.2000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details