Wurth Electronics ICS, Inc. Fixed Inductors - 7443551200 7443551200

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129965-7443551200 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 22A Frequency - Self Resonant: 45MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.6mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 23A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129965-7443551200 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 22A Frequency - Self Resonant: 45MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.6mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 23A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443551200
1129965-7443551200
Fixed Inductors - 7443551200 1129965-7443551200
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129965-7443551200 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 22A Frequency - Self Resonant: 45MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.6mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 23A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129965-7443551200
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 22A
Frequency - Self Resonant: 45MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.6mOhm
Supplier Device Package: 1365
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Current Rating (Amps): 23A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129965-7443551200
Product Name Fixed Inductors - 7443551200
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details