Wurth Electronics ICS, Inc. Fixed Inductors - 7443551151 7443551151

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857364-7443551151 Series: WE-HCI Features: 15.4 µH Inductor 9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1141-6, 732-1141-1, 732-1141-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857364-7443551151 Series: WE-HCI Features: 15.4 µH Inductor 9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1141-6, 732-1141-1, 732-1141-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443551151
857364-7443551151
Fixed Inductors - 7443551151 857364-7443551151
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857364-7443551151 Series: WE-HCI Features: 15.4 µH Inductor 9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1141-6, 732-1141-1, 732-1141-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857364-7443551151
Series: WE-HCI
Features: 15.4 µH Inductor 9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1141-6, 732-1141-1, 732-1141-2

Buy Now Datasheet
Fixed Inductors - 7443551151 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443551151
Fixed Inductors 7443551151
FIXED IND 15.4UH 9A 14.8MOHM SMD

FIXED IND 15.4UH 9A 14.8MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857364-7443551151 7443551151
Product Name Fixed Inductors - 7443551151 Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
Inductance Range 15.4 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3615A821K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details