Wurth Electronics ICS, Inc. Fixed Inductors - 7443550600 7443550600

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 721808-7443550600 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 11.5A Frequency - Self Resonant: 22MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.5mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 9.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 721808-7443550600 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 11.5A Frequency - Self Resonant: 22MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.5mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 9.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443550600
721808-7443550600
Fixed Inductors - 7443550600 721808-7443550600
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 721808-7443550600 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 11.5A Frequency - Self Resonant: 22MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.5mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 9.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 721808-7443550600
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 11.5A
Frequency - Self Resonant: 22MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.5mOhm
Supplier Device Package: 1350
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Current Rating (Amps): 9.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 721808-7443550600
Product Name Fixed Inductors - 7443550600
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 6 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details