Wurth Electronics ICS, Inc. Fixed Inductors - 7443550230 7443550230

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810563-7443550230 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.3μH Tolerance: ±20% Current - Saturation: 17A Frequency - Self Resonant: 40MHz DC Resistance (DCR): 3.7mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810563-7443550230 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.3μH Tolerance: ±20% Current - Saturation: 17A Frequency - Self Resonant: 40MHz DC Resistance (DCR): 3.7mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7443550230 - 810563-7443550230 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7443550230
810563-7443550230
Fixed Inductors - 7443550230 810563-7443550230
Manufacturer: Würth Elektronik Win Source Part Number: 810563-7443550230 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.3μH Tolerance: ±20% Current - Saturation: 17A Frequency - Self Resonant: 40MHz DC Resistance (DCR): 3.7mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810563-7443550230
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.3μH
Tolerance: ±20%
Current - Saturation: 17A
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 3.7mOhm
Supplier Device Package: 1350
Temperature Range - Operating: -40°C ~ 155°C
Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810563-7443550230
Product Name Fixed Inductors - 7443550230
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Inductance Range 2.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details