Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7443550101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327592-7443550101 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 18MHz DC Resistance (DCR): 14.1mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3879-1,732-3879- 2,732-3879-6 Current - Saturation (Isat): 10A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327592-7443550101 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 18MHz DC Resistance (DCR): 14.1mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3879-1,732-3879- 2,732-3879-6 Current - Saturation (Isat): 10A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327592-7443550101 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327592-7443550101
Inductors, Coils, Chokes - Fixed Inductors 1327592-7443550101
Manufacturer: Würth Elektronik Win Source Part Number: 1327592-7443550101 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 18MHz DC Resistance (DCR): 14.1mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3879-1,732-3879- 2,732-3879-6 Current - Saturation (Isat): 10A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327592-7443550101
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Inductance: 10 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 18MHz
DC Resistance (DCR): 14.1mOhm
Supplier Device Package: 1350
Temperature Range - Operating: -40°C ~ 155°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3879-1,732-3879-2,732-3879-6
Current - Saturation (Isat): 10A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 7443550101 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443550101
Fixed Inductors 7443550101
FIXED IND 10UH 8.5A 14.1MOHM SMD

FIXED IND 10UH 8.5A 14.1MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327592-7443550101 7443550101
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details