Wurth Electronics ICS, Inc. Fixed Inductors - 7443340220 7443340220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857358-7443340220 Series: WE-HCC Features: 2.2 µH Inductor 16.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2164-1, 732-2164-2, 732-2164-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857358-7443340220 Series: WE-HCC Features: 2.2 µH Inductor 16.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2164-1, 732-2164-2, 732-2164-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443340220
857358-7443340220
Fixed Inductors - 7443340220 857358-7443340220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857358-7443340220 Series: WE-HCC Features: 2.2 µH Inductor 16.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2164-1, 732-2164-2, 732-2164-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857358-7443340220
Series: WE-HCC
Features: 2.2 µH Inductor 16.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2164-1, 732-2164-2, 732-2164-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857358-7443340220
Product Name Fixed Inductors - 7443340220
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details