Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7443340068

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327776-7443340068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Inductance: 680 nH Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 181MHz DC Resistance (DCR): 3.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 19 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2161-6,732-2161- 2,732-2161-1 Current - Saturation (Isat): 23.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327776-7443340068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Inductance: 680 nH Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 181MHz DC Resistance (DCR): 3.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 19 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2161-6,732-2161- 2,732-2161-1 Current - Saturation (Isat): 23.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327776-7443340068 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327776-7443340068
Inductors, Coils, Chokes - Fixed Inductors 1327776-7443340068
Manufacturer: Würth Elektronik Win Source Part Number: 1327776-7443340068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Inductance: 680 nH Height - Seated (Max): 0.295" (7.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 181MHz DC Resistance (DCR): 3.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 19 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2161-6,732-2161- 2,732-2161-1 Current - Saturation (Isat): 23.5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327776-7443340068
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm)
Inductance: 680 nH
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 181MHz
DC Resistance (DCR): 3.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 19 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2161-6,732-2161-2,732-2161-1
Current - Saturation (Isat): 23.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327776-7443340068
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details