Wurth Electronics ICS, Inc. Hard To Find - 7443331000 7443331000

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129960-7443331000 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8A Frequency - Self Resonant: 35MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129960-7443331000 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8A Frequency - Self Resonant: 35MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 7443331000 - 1129960-7443331000 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 7443331000
1129960-7443331000
Hard To Find - 7443331000 1129960-7443331000
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129960-7443331000 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8A Frequency - Self Resonant: 35MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129960-7443331000
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 8A
Frequency - Self Resonant: 35MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.382" (9.70mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm)
Current Rating (Amps): 9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129960-7443331000
Product Name Hard To Find - 7443331000
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details